Vishay Precision Group Res Wirewound 4.78K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0014K780JS73

Description
Res Wirewound 4.78K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.78K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.78K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0014K780JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.78K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0014K780JS73
Res Wirewound 4.78K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0014K780JS73
Res Wirewound 4.78K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.78K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.406 X 0.094, 4.78 Kohm, 5% Vishay - 43C7263 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.406 X 0.094, 4.78 Kohm, 5% Vishay
43C7263
Cw, 0.406 X 0.094, 4.78 Kohm, 5% Vishay 43C7263
CW, 0.406 x 0.094", 4.78 kOhm, 5%

CW, 0.406 x 0.094", 4.78 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0014K780JS73 43C7263
Product Name Res Wirewound 4.78K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.406 X 0.094, 4.78 Kohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers