Vishay Intertechnology, Inc. RES 4.7K OHM 5% 1W SILICONE WW CW0014K700JE70

Description
RES 4.7Kohm 5% 1W SILICONE WW
Request a Quote Datasheet
Description
RES 4.7Kohm 5% 1W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 5% 1W SILICONE WW - CW0014K700JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 5% 1W SILICONE WW
CW0014K700JE70
RES 4.7K OHM 5% 1W SILICONE WW CW0014K700JE70
RES 4.7Kohm 5% 1W SILICONE WW

RES 4.7Kohm 5% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - CWA-4.7KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-4.7KRTR-ND
Through Hole Resistors CWA-4.7KRTR-ND
4.7 kOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 kOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWA-4.7KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-4.7KRCT-ND
Through Hole Resistors CWA-4.7KRCT-ND
4.7 kOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 kOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-1 4.7K 5% E70 E3 Vishay - 69P5866 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 4.7K 5% E70 E3 Vishay
69P5866
Cw-1 4.7K 5% E70 E3 Vishay 69P5866
CW-1 4.7K 5% E70 e3

CW-1 4.7K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0014K700JE70 CWA-4.7KRTR-ND 69P5866
Product Name RES 4.7K OHM 5% 1W SILICONE WW Through Hole Resistors Cw-1 4.7K 5% E70 E3 Vishay
Resistance Range 4700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879453-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details