VISHAY PRECISION GROUP
CW0014K700JB12 -- CW-1 4.7K 5% B12 VISHAY
Vishay Precision Group
Cw-1 4.7K 5% B12 Vishay
CW0014K700JB12
Description
CW-1 4.7K 5% B12
Description
CW-1 4.7K 5% B12
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
99R8135 |
|
Product Name
|
Cw-1 4.7K 5% B12 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistance Range
0.0030 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details