Vishay Precision Group Res Wirewound 4.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0014K300JE70

Description
Res Wirewound 4.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0014K300JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0014K300JE70
Res Wirewound 4.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0014K300JE70
Res Wirewound 4.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 4.3K 5% E70 E3 Vishay - 69P5854 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 4.3K 5% E70 E3 Vishay
69P5854
Cw-1 4.3K 5% E70 E3 Vishay 69P5854
CW-1 4.3K 5% E70 e3

CW-1 4.3K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0014K300JE70 69P5854
Product Name Res Wirewound 4.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 4.3K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details