Vishay Precision Group Res Wirewound 4.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0014K300JE12

Description
Res Wirewound 4.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0014K300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0014K300JE12
Res Wirewound 4.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0014K300JE12
Res Wirewound 4.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 4.3K 5% E12 E3 Vishay - 69P5853 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 4.3K 5% E12 E3 Vishay
69P5853
Cw-1 4.3K 5% E12 E3 Vishay 69P5853
CW-1 4.3K 5% e12 E3

CW-1 4.3K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0014K300JE12 69P5853
Product Name Res Wirewound 4.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 4.3K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details