Vishay Precision Group Res Wirewound 4K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0014K000JE12

Description
Res Wirewound 4K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0014K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0014K000JE12
Res Wirewound 4K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0014K000JE12
Res Wirewound 4K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 4K 5% E12 E3 Vishay - 69P5845 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 4K 5% E12 E3 Vishay
69P5845
Cw-1 4K 5% E12 E3 Vishay 69P5845
CW-1 4K 5% e12 E3

CW-1 4K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0014K000JE12 69P5845
Product Name Res Wirewound 4K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 4K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers