Vishay Intertechnology, Inc. Through Hole Resistors CW00147R00JS70

Description
47 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
47 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWA-47TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-47TR-ND
Through Hole Resistors CWA-47TR-ND
47 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

47 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 47 OHM 5% 1W SILICONE WW - CW00147R00JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 5% 1W SILICONE WW
CW00147R00JS70
RES 47 OHM 5% 1W SILICONE WW CW00147R00JS70
RES 47ohm 5% 1W SILICONE WW

RES 47ohm 5% 1W SILICONE WW

Supplier's Site
Res,metal Alloy,47Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C7275 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,47Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C7275
Res,metal Alloy,47Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C7275
RES,Metal Alloy,47Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,47Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CWA-47TR-ND CW00147R00JS70 43C7275
Product Name Through Hole Resistors RES 47 OHM 5% 1W SILICONE WW Res,metal Alloy,47Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details