Vishay Precision Group Through Hole Resistors CW00147R00JE70

Description
47 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
47 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWA-47RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-47RCT-ND
Through Hole Resistors CWA-47RCT-ND
47 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

47 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWA-47RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-47RTR-ND
Through Hole Resistors CWA-47RTR-ND
47 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

47 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW00147R00JE70 - CW00147R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW00147R00JE70
CW00147R00JE70
CW00147R00JE70 CW00147R00JE70
CW00147R00JE70

CW00147R00JE70

Supplier's Site
Wirewound Resistor, 47 Ohm, 1W, 5%; Resistance Vishay - 65K3465 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 1W, 5%; Resistance Vishay
65K3465
Wirewound Resistor, 47 Ohm, 1W, 5%; Resistance Vishay 65K3465
WIREWOUND RESISTOR, 47 OHM, 1W, 5%; Resistance:47ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 1W, 5%; Resistance:47ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CWA-47RCT-ND CW00147R00JE70 65K3465
Product Name Through Hole Resistors CW00147R00JE70 Wirewound Resistor, 47 Ohm, 1W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details