Vishay Precision Group Res Wirewound 450 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001450R0JE70

Description
Res Wirewound 450 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 450 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 450 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001450R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 450 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001450R0JE70
Res Wirewound 450 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001450R0JE70
Res Wirewound 450 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 450 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 450 5% E70 E3 Vishay - 69P5928 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 450 5% E70 E3 Vishay
69P5928
Cw-1 450 5% E70 E3 Vishay 69P5928
CW-1 450 5% E70 e3

CW-1 450 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001450R0JE70 69P5928
Product Name Res Wirewound 450 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 450 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details