Vishay Precision Group Res Wirewound 430 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001430R0JE12

Description
Res Wirewound 430 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 430 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001430R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001430R0JE12
Res Wirewound 430 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001430R0JE12
Res Wirewound 430 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 430 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 430 5% E12 E3 Vishay - 69P5919 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 430 5% E12 E3 Vishay
69P5919
Cw-1 430 5% E12 E3 Vishay 69P5919
CW-1 430 5% e12 E3

CW-1 430 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001430R0JE12 69P5919
Product Name Res Wirewound 430 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 430 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details