Vishay Precision Group Res Wirewound 422 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001422R0JE12

Description
Res Wirewound 422 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 422 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 422 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001422R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 422 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001422R0JE12
Res Wirewound 422 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001422R0JE12
Res Wirewound 422 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 422 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 422 5% E12 E3 Vishay - 69P5911 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 422 5% E12 E3 Vishay
69P5911
Cw-1 422 5% E12 E3 Vishay 69P5911
CW-1 422 5% e12 E3

CW-1 422 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001422R0JE12 69P5911
Product Name Res Wirewound 422 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 422 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C7100RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details