Vishay Intertechnology, Inc. RES 40 OHM 5% 1W SILICONE WW CW00140R00JS70

Description
RES 40ohm 5% 1W SILICONE WW
Request a Quote Datasheet
Description
RES 40ohm 5% 1W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40 OHM 5% 1W SILICONE WW - CW00140R00JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 5% 1W SILICONE WW
CW00140R00JS70
RES 40 OHM 5% 1W SILICONE WW CW00140R00JS70
RES 40ohm 5% 1W SILICONE WW

RES 40ohm 5% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - CWA-40TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-40TR-ND
Through Hole Resistors CWA-40TR-ND
40 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 0.406 X 0.094, 40 Ohm, 5% Vishay - 43C7271 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.406 X 0.094, 40 Ohm, 5% Vishay
43C7271
Cw, 0.406 X 0.094, 40 Ohm, 5% Vishay 43C7271
CW, 0.406 x 0.094", 40 Ohm, 5%

CW, 0.406 x 0.094", 40 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW00140R00JS70 CWA-40TR-ND 43C7271
Product Name RES 40 OHM 5% 1W SILICONE WW Through Hole Resistors Cw, 0.406 X 0.094, 40 Ohm, 5% Vishay
Resistance Range 40 ohms 40 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details