Vishay Precision Group CW00140R00JE70 CW00140R00JE70

Description
CW00140R00JE70
Request a Quote Datasheet
Description
CW00140R00JE70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW00140R00JE70 - CW00140R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW00140R00JE70
CW00140R00JE70
CW00140R00JE70 CW00140R00JE70
CW00140R00JE70

CW00140R00JE70

Supplier's Site
Through Hole Resistors - CW00140R00JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW00140R00JE70-ND
Through Hole Resistors CW00140R00JE70-ND
40 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 40 Ohm, 1W, 5%; Resistance Vishay - 65K3464 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40 Ohm, 1W, 5%; Resistance Vishay
65K3464
Wirewound Resistor, 40 Ohm, 1W, 5%; Resistance Vishay 65K3464
WIREWOUND RESISTOR, 40 OHM, 1W, 5%; Resistance:40ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 40 OHM, 1W, 5%; Resistance:40ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW00140R00JE70 CW00140R00JE70-ND 65K3464
Product Name CW00140R00JE70 Through Hole Resistors Wirewound Resistor, 40 Ohm, 1W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 457438 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 33 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details