Vishay Precision Group Res Wirewound 400 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001400R0JE12

Description
Res Wirewound 400 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 400 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001400R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001400R0JE12
Res Wirewound 400 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001400R0JE12
Res Wirewound 400 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 400 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 400 5% E12 E3 Vishay - 69P5899 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 400 5% E12 E3 Vishay
69P5899
Cw-1 400 5% E12 E3 Vishay 69P5899
CW-1 400 5% e12 E3

CW-1 400 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001400R0JE12 69P5899
Product Name Res Wirewound 400 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 400 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details