Vishay Precision Group Res Wirewound 3.3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0013R300JE12

Description
Res Wirewound 3.3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0013R300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0013R300JE12
Res Wirewound 3.3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0013R300JE12
Res Wirewound 3.3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 3.3 5% E12 E3 Vishay - 69P5734 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 3.3 5% E12 E3 Vishay
69P5734
Cw-1 3.3 5% E12 E3 Vishay 69P5734
CW-1 3.3 5% e12 E3

CW-1 3.3 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0013R300JE12 69P5734
Product Name Res Wirewound 3.3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 3.3 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details