Vishay Precision Group Res Wirewound 3.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0013R200KE70

Description
Res Wirewound 3.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW0013R200KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW0013R200KE70
Res Wirewound 3.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0013R200KE70
Res Wirewound 3.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 3.2 10% E70 E3 Vishay - 69P5733 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 3.2 10% E70 E3 Vishay
69P5733
Cw-1 3.2 10% E70 E3 Vishay 69P5733
CW-1 3.2 10% E70 e3

CW-1 3.2 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0013R200KE70 69P5733
Product Name Res Wirewound 3.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1 3.2 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details