Vishay Intertechnology, Inc. Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0013R000JR36

Description
Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW0013R000JR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW0013R000JR36
Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0013R000JR36
Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW0013R000JR36
Product Name Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details