Vishay Precision Group Res Wirewound 3.8K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0013K800JE70

Description
Res Wirewound 3.8K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.8K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.8K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0013K800JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.8K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0013K800JE70
Res Wirewound 3.8K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0013K800JE70
Res Wirewound 3.8K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.8K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 3.8K 5% E70 E3 Vishay - 69P5715 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 3.8K 5% E70 E3 Vishay
69P5715
Cw-1 3.8K 5% E70 E3 Vishay 69P5715
CW-1 3.8K 5% E70 e3

CW-1 3.8K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0013K800JE70 69P5715
Product Name Res Wirewound 3.8K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 3.8K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details