Vishay Precision Group Res Wirewound 3.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0013K500KE12

Description
Res Wirewound 3.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0013K500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0013K500KE12
Res Wirewound 3.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0013K500KE12
Res Wirewound 3.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 3.5K 10% E12 E3 Vishay - 69P5708 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 3.5K 10% E12 E3 Vishay
69P5708
Cw-1 3.5K 10% E12 E3 Vishay 69P5708
CW-1 3.5K 10% e12 E3

CW-1 3.5K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0013K500KE12 69P5708
Product Name Res Wirewound 3.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 3.5K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Chassis Mount Resistors - 5-1630019-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers