Vishay Precision Group Res Wirewound 3.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0013K500JE12

Description
Res Wirewound 3.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0013K500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0013K500JE12
Res Wirewound 3.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0013K500JE12
Res Wirewound 3.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 3.5K 5% E12 E3 Vishay - 69P5706 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 3.5K 5% E12 E3 Vishay
69P5706
Cw-1 3.5K 5% E12 E3 Vishay 69P5706
CW-1 3.5K 5% e12 E3

CW-1 3.5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0013K500JE12 69P5706
Product Name Res Wirewound 3.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 3.5K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details