Vishay Precision Group Res Wirewound 3.24K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0013K240KE70

Description
Res Wirewound 3.24K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.24K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.24K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0013K240KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.24K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0013K240KE70
Res Wirewound 3.24K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0013K240KE70
Res Wirewound 3.24K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.24K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 3.24K 10% E70 E3 Vishay - 69P5701 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 3.24K 10% E70 E3 Vishay
69P5701
Cw-1 3.24K 10% E70 E3 Vishay 69P5701
CW-1 3.24K 10% E70 e3

CW-1 3.24K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0013K240KE70 69P5701
Product Name Res Wirewound 3.24K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 3.24K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers