Vishay Precision Group Res Wirewound 3.1K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0013K100KE70

Description
Res Wirewound 3.1K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.1K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.1K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0013K100KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.1K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0013K100KE70
Res Wirewound 3.1K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0013K100KE70
Res Wirewound 3.1K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.1K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 3.1K 10% E70 E3 Vishay - 69P5697 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 3.1K 10% E70 E3 Vishay
69P5697
Cw-1 3.1K 10% E70 E3 Vishay 69P5697
CW-1 3.1K 10% E70 e3

CW-1 3.1K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0013K100KE70 69P5697
Product Name Res Wirewound 3.1K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 3.1K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers