Vishay Precision Group Res Wirewound 3.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0013K100JE12

Description
Res Wirewound 3.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0013K100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0013K100JE12
Res Wirewound 3.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0013K100JE12
Res Wirewound 3.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 3.1K 5% E12 E3 Vishay - 69P5694 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 3.1K 5% E12 E3 Vishay
69P5694
Cw-1 3.1K 5% E12 E3 Vishay 69P5694
CW-1 3.1K 5% e12 E3

CW-1 3.1K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0013K100JE12 69P5694
Product Name Res Wirewound 3.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 3.1K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chassis Mount Resistors - 1-1630027-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers