Vishay Precision Group Res Wirewound 3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0013K000JE12

Description
Res Wirewound 3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0013K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0013K000JE12
Res Wirewound 3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0013K000JE12
Res Wirewound 3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 3K 5% E12 E3 Vishay - 69P5690 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 3K 5% E12 E3 Vishay
69P5690
Cw-1 3K 5% E12 E3 Vishay 69P5690
CW-1 3K 5% e12 E3

CW-1 3K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0013K000JE12 69P5690
Product Name Res Wirewound 3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 3K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details