Vishay Precision Group Res Wirewound 39 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00139R00JE12

Description
Res Wirewound 39 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 39 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00139R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00139R00JE12
Res Wirewound 39 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00139R00JE12
Res Wirewound 39 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 39 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 39 5% E12 E3 Vishay - 69P5838 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 39 5% E12 E3 Vishay
69P5838
Cw-1 39 5% E12 E3 Vishay 69P5838
CW-1 39 5% e12 E3

CW-1 39 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00139R00JE12 69P5838
Product Name Res Wirewound 39 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 39 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers