Vishay Precision Group Res Wirewound 390 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001390R0KE70

Description
Res Wirewound 390 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 390 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001390R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001390R0KE70
Res Wirewound 390 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001390R0KE70
Res Wirewound 390 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 390 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 390 10% E70 E3 Vishay - 69P5844 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 390 10% E70 E3 Vishay
69P5844
Cw-1 390 10% E70 E3 Vishay 69P5844
CW-1 390 10% E70 e3

CW-1 390 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001390R0KE70 69P5844
Product Name Res Wirewound 390 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 390 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details