Vishay Intertechnology, Inc. RES 390 OHM 5% 1W SILICONE WW CW001390R0JS70

Description
RES 390ohm 5% 1W SILICONE WW
Request a Quote Datasheet
Description
RES 390ohm 5% 1W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 5% 1W SILICONE WW - CW001390R0JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 5% 1W SILICONE WW
CW001390R0JS70
RES 390 OHM 5% 1W SILICONE WW CW001390R0JS70
RES 390ohm 5% 1W SILICONE WW

RES 390ohm 5% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - CWA-390TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-390TR-ND
Through Hole Resistors CWA-390TR-ND
390 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

390 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,390Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C7259 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,390Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C7259
Res,metal Alloy,390Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C7259
RES,Metal Alloy,390Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,390Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW001390R0JS70 CWA-390TR-ND 43C7259
Product Name RES 390 OHM 5% 1W SILICONE WW Through Hole Resistors Res,metal Alloy,390Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Resistance Range 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details