Vishay Precision Group Res Wirewound 390 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001390R0JE12

Description
Res Wirewound 390 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 390 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001390R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001390R0JE12
Res Wirewound 390 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001390R0JE12
Res Wirewound 390 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 390 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor;Wirewound;Res 390 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Bulk - 70201610 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 390 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Bulk
70201610
Resistor;Wirewound;Res 390 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Bulk 70201610
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Cw-1 390 5% E12 E3 Vishay - 69P5842 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 390 5% E12 E3 Vishay
69P5842
Cw-1 390 5% E12 E3 Vishay 69P5842
CW-1 390 5% E12 e3

CW-1 390 5% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW001390R0JE12 70201610 69P5842
Product Name Res Wirewound 390 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Resistor;Wirewound;Res 390 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Bulk Cw-1 390 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details