Vishay Precision Group Res Wirewound 36.7 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00136R70KE70

Description
Res Wirewound 36.7 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 36.7 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 36.7 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00136R70KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36.7 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00136R70KE70
Res Wirewound 36.7 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00136R70KE70
Res Wirewound 36.7 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 36.7 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 36.7 10% E70 E3 Vishay - 69P5829 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 36.7 10% E70 E3 Vishay
69P5829
Cw-1 36.7 10% E70 E3 Vishay 69P5829
CW-1 36.7 10% E70 e3

CW-1 36.7 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00136R70KE70 69P5829
Product Name Res Wirewound 36.7 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 36.7 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers