Vishay Precision Group Res Wirewound 36.7 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00136R70JE12

Description
Res Wirewound 36.7 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 36.7 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 36.7 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00136R70JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36.7 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00136R70JE12
Res Wirewound 36.7 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00136R70JE12
Res Wirewound 36.7 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 36.7 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 36.7 5% E12 E3 Vishay - 69P5826 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 36.7 5% E12 E3 Vishay
69P5826
Cw-1 36.7 5% E12 E3 Vishay 69P5826
CW-1 36.7 5% e12 E3

CW-1 36.7 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00136R70JE12 69P5826
Product Name Res Wirewound 36.7 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 36.7 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers