Vishay Precision Group Res Wirewound 35 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00135R00JE12

Description
Res Wirewound 35 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 35 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 35 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00135R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00135R00JE12
Res Wirewound 35 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00135R00JE12
Res Wirewound 35 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 35 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 35 5% E12 E3 Vishay - 69P5814 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 35 5% E12 E3 Vishay
69P5814
Cw-1 35 5% E12 E3 Vishay 69P5814
CW-1 35 5% e12 E3

CW-1 35 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00135R00JE12 69P5814
Product Name Res Wirewound 35 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 35 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers