Vishay Precision Group Res Wirewound 350 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001350R0JE70

Description
Res Wirewound 350 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 350 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001350R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001350R0JE70
Res Wirewound 350 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001350R0JE70
Res Wirewound 350 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 350 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 350 5% E70 E3 Vishay - 69P5819 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 350 5% E70 E3 Vishay
69P5819
Cw-1 350 5% E70 E3 Vishay 69P5819
CW-1 350 5% E70 e3

CW-1 350 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001350R0JE70 69P5819
Product Name Res Wirewound 350 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 350 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - C3A4K3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details