Vishay Precision Group Res Wirewound 34.8 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00134R80KE12

Description
Res Wirewound 34.8 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 34.8 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 34.8 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00134R80KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34.8 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00134R80KE12
Res Wirewound 34.8 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00134R80KE12
Res Wirewound 34.8 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 34.8 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 34.8 10% E12 E3 Vishay - 69P5812 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 34.8 10% E12 E3 Vishay
69P5812
Cw-1 34.8 10% E12 E3 Vishay 69P5812
CW-1 34.8 10% e12 E3

CW-1 34.8 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00134R80KE12 69P5812
Product Name Res Wirewound 34.8 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 34.8 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details