Vishay Precision Group Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00134R00JE12

Description
Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00134R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00134R00JE12
Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00134R00JE12
Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 34 5% E12 E3 Vishay - 69P5806 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 34 5% E12 E3 Vishay
69P5806
Cw-1 34 5% E12 E3 Vishay 69P5806
CW-1 34 5% e12 E3

CW-1 34 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00134R00JE12 69P5806
Product Name Res Wirewound 34 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 34 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details