Vishay Precision Group Res Wirewound 33 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00133R00KE70

Description
Res Wirewound 33 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 33 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00133R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00133R00KE70
Res Wirewound 33 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00133R00KE70
Res Wirewound 33 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 33 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 33 10% E70 E3 Vishay - 69P5797 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 33 10% E70 E3 Vishay
69P5797
Cw-1 33 10% E70 E3 Vishay 69P5797
CW-1 33 10% E70 e3

CW-1 33 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00133R00KE70 69P5797
Product Name Res Wirewound 33 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 33 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers