Vishay Precision Group Res Wirewound 330 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001330R0KE70

Description
Res Wirewound 330 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 330 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001330R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001330R0KE70
Res Wirewound 330 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001330R0KE70
Res Wirewound 330 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 330 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 330 10% E70 E3 Vishay - 69P5801 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 330 10% E70 E3 Vishay
69P5801
Cw-1 330 10% E70 E3 Vishay 69P5801
CW-1 330 10% E70 e3

CW-1 330 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001330R0KE70 69P5801
Product Name Res Wirewound 330 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 330 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details