Vishay Intertechnology, Inc. RES 330 OHM 5% 1W SILICONE WW CW001330R0JE70

Description
RES 330ohm 5% 1W SILICONE WW
Request a Quote Datasheet
Description
RES 330ohm 5% 1W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 5% 1W SILICONE WW - CW001330R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 5% 1W SILICONE WW
CW001330R0JE70
RES 330 OHM 5% 1W SILICONE WW CW001330R0JE70
RES 330ohm 5% 1W SILICONE WW

RES 330ohm 5% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - CW001330R0JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW001330R0JE70-ND
Through Hole Resistors CW001330R0JE70-ND
330 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW001330R0JE70 CW001330R0JE70-ND
Product Name RES 330 OHM 5% 1W SILICONE WW Through Hole Resistors
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details