Vishay Precision Group Res Wirewound 32 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00132R00KE70

Description
Res Wirewound 32 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 32 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 32 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00132R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00132R00KE70
Res Wirewound 32 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00132R00KE70
Res Wirewound 32 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 32 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 32 10% E70 E3 Vishay - 69P5785 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 32 10% E70 E3 Vishay
69P5785
Cw-1 32 10% E70 E3 Vishay 69P5785
CW-1 32 10% E70 e3

CW-1 32 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00132R00KE70 69P5785
Product Name Res Wirewound 32 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 32 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details