Vishay Precision Group Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00132R00JE12

Description
Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00132R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00132R00JE12
Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00132R00JE12
Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 32 5% E12 E3 Vishay - 69P5782 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 32 5% E12 E3 Vishay
69P5782
Cw-1 32 5% E12 E3 Vishay 69P5782
CW-1 32 5% e12 E3

CW-1 32 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00132R00JE12 69P5782
Product Name Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 32 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details