Vishay Precision Group Res Wirewound 31.6 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00131R60KE12

Description
Res Wirewound 31.6 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 31.6 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 31.6 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00131R60KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31.6 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00131R60KE12
Res Wirewound 31.6 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00131R60KE12
Res Wirewound 31.6 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 31.6 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 31.6 10% E12 E3 Vishay - 69P5768 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 31.6 10% E12 E3 Vishay
69P5768
Cw-1 31.6 10% E12 E3 Vishay 69P5768
CW-1 31.6 10% e12 E3

CW-1 31.6 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00131R60KE12 69P5768
Product Name Res Wirewound 31.6 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 31.6 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details