Vishay Precision Group Res Wirewound 31.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00131R60JE70

Description
Res Wirewound 31.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 31.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 31.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00131R60JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00131R60JE70
Res Wirewound 31.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00131R60JE70
Res Wirewound 31.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 31.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 31.6 5% E70 E3 Vishay - 69P5767 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 31.6 5% E70 E3 Vishay
69P5767
Cw-1 31.6 5% E70 E3 Vishay 69P5767
CW-1 31.6 5% E70 e3

CW-1 31.6 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00131R60JE70 69P5767
Product Name Res Wirewound 31.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 31.6 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details