Vishay Precision Group Res Wirewound 31.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00131R60JE12

Description
Res Wirewound 31.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 31.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 31.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00131R60JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00131R60JE12
Res Wirewound 31.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00131R60JE12
Res Wirewound 31.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 31.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 31.6 5% E12 E3 Vishay - 69P5766 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 31.6 5% E12 E3 Vishay
69P5766
Cw-1 31.6 5% E12 E3 Vishay 69P5766
CW-1 31.6 5% e12 E3

CW-1 31.6 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00131R60JE12 69P5766
Product Name Res Wirewound 31.6 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 31.6 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details