Vishay Precision Group Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001316R0KE70

Description
Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001316R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001316R0KE70
Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001316R0KE70
Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 316 10% E70 E3 Vishay - 69P5781 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 316 10% E70 E3 Vishay
69P5781
Cw-1 316 10% E70 E3 Vishay 69P5781
CW-1 316 10% E70 e3

CW-1 316 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001316R0KE70 69P5781
Product Name Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 316 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers