Vishay Precision Group Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001316R0KE12

Description
Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001316R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001316R0KE12
Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001316R0KE12
Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 316 10% E12 E3 Vishay - 69P5780 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 316 10% E12 E3 Vishay
69P5780
Cw-1 316 10% E12 E3 Vishay 69P5780
CW-1 316 10% e12 E3

CW-1 316 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001316R0KE12 69P5780
Product Name Res Wirewound 316 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 316 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details