Vishay Precision Group Res Wirewound 312 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001312R0KE12

Description
Res Wirewound 312 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 312 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 312 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001312R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 312 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001312R0KE12
Res Wirewound 312 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001312R0KE12
Res Wirewound 312 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 312 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 312 10% E12 E3 Vishay - 69P5776 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 312 10% E12 E3 Vishay
69P5776
Cw-1 312 10% E12 E3 Vishay 69P5776
CW-1 312 10% e12 E3

CW-1 312 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001312R0KE12 69P5776
Product Name Res Wirewound 312 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 312 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details