Vishay Precision Group Res Wirewound 312 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001312R0JE70

Description
Res Wirewound 312 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 312 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 312 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001312R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 312 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001312R0JE70
Res Wirewound 312 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001312R0JE70
Res Wirewound 312 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 312 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 312 5% E70 E3 Vishay - 69P5775 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 312 5% E70 E3 Vishay
69P5775
Cw-1 312 5% E70 E3 Vishay 69P5775
CW-1 312 5% E70 e3

CW-1 312 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001312R0JE70 69P5775
Product Name Res Wirewound 312 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 312 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details