Vishay Precision Group Res Wirewound 310 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001310R0KE12

Description
Res Wirewound 310 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 310 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 310 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001310R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 310 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001310R0KE12
Res Wirewound 310 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001310R0KE12
Res Wirewound 310 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 310 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 310 10% E12 E3 Vishay - 69P5772 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 310 10% E12 E3 Vishay
69P5772
Cw-1 310 10% E12 E3 Vishay 69P5772
CW-1 310 10% e12 E3

CW-1 310 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001310R0KE12 69P5772
Product Name Res Wirewound 310 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 310 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129392-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers