Vishay Precision Group Res Wirewound 310 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001310R0JE12

Description
Res Wirewound 310 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 310 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 310 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001310R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 310 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001310R0JE12
Res Wirewound 310 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001310R0JE12
Res Wirewound 310 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 310 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 310 5% E12 E3 Vishay - 69P5770 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 310 5% E12 E3 Vishay
69P5770
Cw-1 310 5% E12 E3 Vishay 69P5770
CW-1 310 5% e12 E3

CW-1 310 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001310R0JE12 69P5770
Product Name Res Wirewound 310 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 310 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details