Vishay Precision Group Res Wirewound 2.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0012R700JE12

Description
Res Wirewound 2.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0012R700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0012R700JE12
Res Wirewound 2.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0012R700JE12
Res Wirewound 2.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 2.7 5% E12 E3 Vishay - 69P5598 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 2.7 5% E12 E3 Vishay
69P5598
Cw-1 2.7 5% E12 E3 Vishay 69P5598
CW-1 2.7 5% e12 E3

CW-1 2.7 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0012R700JE12 69P5598
Product Name Res Wirewound 2.7 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 2.7 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details