Vishay Precision Group Res Wirewound 2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0012R000KS70

Description
Res Wirewound 2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW0012R000KS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW0012R000KS70
Res Wirewound 2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0012R000KS70
Res Wirewound 2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 2 10% S70 Vishay - 23M3946 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 2 10% S70 Vishay
23M3946
Cw-1 2 10% S70 Vishay 23M3946
CW-1 2 10% S70

CW-1 2 10% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0012R000KS70 23M3946
Product Name Res Wirewound 2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1 2 10% S70 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details